DRV10983PWP . Part Information
Details for DRV10983PWP . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.0600 |
10 | 3.6500 |
25 | 3.4400 |
50 | 3.2100 |
100 | 2.9800 |
Stock Information
Details
Part Specifications
Motor Type | Three Phase DC Brushless |
No. of Outputs | 3Outputs |
Output Current | 2A |
Output Voltage | 24V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOTOR DRIVER, 3P BLDC, 2A, HTSSOP-24; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV10983PWP .?
Additional datasheets, footprints and schematics for DRV10983PWP . are listed in our Part Details tab. You can also find the DRV10983PWP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10983PWP . in the Pricing & Inventory tab next to part details. You can view DRV10983PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10983PWP . fall under?
The DRV10983PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV10983PWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10983PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10983PWP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV10983PWP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRV10983PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10983PWP . often in real-time on the comparison pages.
What if I can't find stock of DRV10983PWP .?
You can fill out our help required form which you can use to request a quote for DRV10983PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.