Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV10983 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Three Phase DC Brushless Motor Control |
Kit Contents | Eval Board DRV10983 USB2ANY Comm Board USB Cable 10pin Ribbon Cable GUI Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2A 3-phase Sensorless BLDC Motor Driver PWM/I2C/Pot Speed Control I2C GUI Comm 8V to 28V Supply |
DRV10983 Three-Phase Brushless Motor Driver Evaluation Module | Texas Instruments |
DRV10983 3-ph BLDC Motor Driver Eval Kit | RS |
Evaluation Board, 3P Bldc Motor Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV10983EVM?
Additional datasheets, footprints and schematics for DRV10983EVM are listed on our Part Details page. You can also find images and similar parts to DRV10983EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10983EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10983EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10983EVM fall under?
The DRV10983EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV10983EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10983EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10983EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10983EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV10983EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10983EVM often in real-time on the comparison pages.
What if I can't find stock of DRV10983EVM?
You can fill out our help required form which you can use to request a quote for DRV10983EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.