Motor Type | Three Phase Brushless Motor |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
12-V nominal, 2-A peak sensorless sinusoidal control 3-phase BLDC motor driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV10975ZRHFR?
Additional datasheets, footprints and schematics for DRV10975ZRHFR are listed on our Part Details page. You can also find images and similar parts to DRV10975ZRHFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10975ZRHFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10975ZRHFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10975ZRHFR fall under?
The DRV10975ZRHFR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV10975ZRHFR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10975ZRHFR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10975ZRHFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10975ZRHFR have stock available?
Authorised distributors including Texas Instruments, Farnell and element14 have stock available or on a lead time for DRV10975ZRHFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10975ZRHFR often in real-time on the comparison pages.
What if I can't find stock of DRV10975ZRHFR?
You can fill out our help required form which you can use to request a quote for DRV10975ZRHFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.