Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Application Sub Type | BLDC Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV10866 |
Kit Contents | Evaluation Board DRV10866 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2V-5.5V Supply 680mA Peak O/P Current Speed Control & 555 Timer Fully Protected & Robust Solution |
Where can I find additional details, specifications and documents for a DRV10866EVM?
Additional datasheets, footprints and schematics for DRV10866EVM are listed on our Part Details page. You can also find images and similar parts to DRV10866EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10866EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10866EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10866EVM fall under?
The DRV10866EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV10866EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10866EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10866EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10866EVM have stock available?
There is no stock from authorised distributors for DRV10866EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10866EVM often in real-time on the comparison pages.
What if I can't find stock of DRV10866EVM?
You can fill out our help required form which you can use to request a quote for DRV10866EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.