Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 32V |
No. of Outputs | 1Outputs |
Output Voltage | 40V |
Output Current | 1.2A |
Driver Case Style | HTSSOP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | High Side |
I / O Delay | 2.2µs |
Input Delay | 80ms |
Module Configuration | High Side |
No. of Pins | 14Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Delay | 80ms |
Output Sink Current | 2mA |
Output Source Current Max | 2.6A |
Supply Voltage Range | 8V to 32V |
Termination Type | Surface Mount Device |
DRV104PWPR BURR-BROWN/TI | Elfaro |
IC, PWM DRIVER, 2CH, 2A, HTSSOP-14 | Newark Electronics |
8-V to 32-V PWM high-side driver (1.2A) for solenoids, coils, valves, heaters, and lamps | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV104PWPR .?
Additional datasheets, footprints and schematics for DRV104PWPR . are listed on our Part Details page. You can also find images and similar parts to DRV104PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV104PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV104PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV104PWPR . fall under?
The DRV104PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV104PWPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV104PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV104PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV104PWPR . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for DRV104PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV104PWPR . often in real-time on the comparison pages.
What if I can't find stock of DRV104PWPR .?
You can fill out our help required form which you can use to request a quote for DRV104PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.