Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 32V |
No. of Outputs | 2Outputs |
Output Voltage | 32V |
Output Current | 2A |
Driver Case Style | HTSSOP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Driver, High Side, 2A, Htssop-14 | Newark Electronics |
8-V to 32-V PWM high-side driver (1.2A) for solenoids, coils, valves, heaters, and lamps | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV104PWP?
Additional datasheets, footprints and schematics for DRV104PWP are listed on our Part Details page. You can also find images and similar parts to DRV104PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV104PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV104PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV104PWP fall under?
The DRV104PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV104PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV104PWP you can contact the distributor directly for product support, shipping queries etc.
Is the DRV104PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV104PWP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DRV104PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV104PWP often in real-time on the comparison pages.
What if I can't find stock of DRV104PWP?
You can fill out our help required form which you can use to request a quote for DRV104PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.