Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
28
in stock
|
Buy Now | |
Texas Instruments
from US$2.00
|
119,159
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.34
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1
in stock
|
Buy Now | |
element14
from US$3.44
|
1
in stock
|
Buy Now | |
Farnell
from US$4.09
|
1
in stock
|
Buy Now |
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 32V |
No. of Outputs | 1Outputs |
Output Voltage | 400mV |
Output Current | 1.5A |
Driver Case Style | SOIC |
MSL | MSL 6 - Time on Label |
RoHS Compliant | Yes |
8-V to 32-V PWM low side driver (1.5A/3A) for solenoids, coils, valves, heaters, and lamps | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
PWM Low-Side Driver 1.5A for Coils SOIC8 | RS |
Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV103U?
Additional datasheets, footprints and schematics for DRV103U are listed on our Part Details page. You can also find images and similar parts to DRV103U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV103U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV103U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV103U fall under?
The DRV103U is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to DRV103U when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV103U you can contact the distributor directly for product support, shipping queries etc.
Is the DRV103U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRV103U have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DRV103U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV103U often in real-time on the comparison pages.
What if I can't find stock of DRV103U?
You can fill out our help required form which you can use to request a quote for DRV103U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.