| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Supply Voltage Min | 8V |
|---|---|
| Supply Voltage Max | 32V |
| No. of Outputs | 1Outputs |
| Output Voltage | 40V |
| Output Current | 3A |
| Driver Case Style | HSOP |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 103 |
| Device Type | Power |
| IC Generic Number | 103 |
| Input Delay | 110ms |
| Module Configuration | Low Side |
| No. of Pins | 8Pins |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Delay | 110ms |
| Output Sink Current | 2mA |
| Output Sink Current Min | 2mA |
| Output Source Current Max | 4.2A |
| Supply Voltage Range | 8V to 32V |
| Termination Type | Surface Mount Device |
| IC: power switch | TME |
| PWM Low-Side Driver 3A for Coils HSOP8 | RS |
Where can I find additional details, specifications and documents for a DRV103H?
Additional datasheets, footprints and schematics for DRV103H are listed on our Part Details page. You can also find images and similar parts to DRV103H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV103H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV103H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV103H fall under?
The DRV103H is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV103H when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV103H you can contact the distributor directly for product support, shipping queries etc.
Is the DRV103H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV103H have stock available?
Authorised distributors including TME and RS have stock available or on a lead time for DRV103H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV103H often in real-time on the comparison pages.
What if I can't find stock of DRV103H?
You can fill out our help required form which you can use to request a quote for DRV103H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.