Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1Outputs |
Output Voltage | 1.7V |
Output Current | 2.7A |
Driver Case Style | TO-220 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 24kHz |
Input Voltage | 24V |
No. of Pins | 7Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Output Current Max | 2A |
Output Voltage Max | 2.2V |
Where can I find additional details, specifications and documents for a DRV102T?
Additional datasheets, footprints and schematics for DRV102T are listed on our Part Details page. You can also find images and similar parts to DRV102T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV102T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV102T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV102T fall under?
The DRV102T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV102T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV102T you can contact the distributor directly for product support, shipping queries etc.
Is the DRV102T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV102T have stock available?
There is no stock from authorised distributors for DRV102T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV102T often in real-time on the comparison pages.
What if I can't find stock of DRV102T?
You can fill out our help required form which you can use to request a quote for DRV102T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.