Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1Outputs |
Output Voltage | 1.7V |
Output Current | 2.7A |
Driver Case Style | TO-263 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a DRV102F/500?
Additional datasheets, footprints and schematics for DRV102F/500 are listed on our Part Details page. You can also find images and similar parts to DRV102F/500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV102F/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV102F/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV102F/500 fall under?
The DRV102F/500 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV102F/500 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV102F/500 you can contact the distributor directly for product support, shipping queries etc.
Is the DRV102F/500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV102F/500 have stock available?
There is no stock from authorised distributors for DRV102F/500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV102F/500 often in real-time on the comparison pages.
What if I can't find stock of DRV102F/500?
You can fill out our help required form which you can use to request a quote for DRV102F/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.