Status: | Unknown |
---|---|
Series: | DRR3000 Series |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.95
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
6,187
in stock
|
Buy Now | |
element14
from US$3.40
|
6,187
in stock
|
Buy Now | |
Farnell
from US$3.43
|
6,187
in stock
|
Buy Now | |
Rutronik
from US$1.92
|
3,552
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
871
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
408
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,192
in stock
|
Buy Now |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | 30mA |
Contact Voltage AC Max | - |
Product Range | DRR3000 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 30mA |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 22.5° |
Contact Current @ Contact Voltage DC Max | 30mA |
Contact Current Rating | 100mA |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 250V |
External Depth | 6.9mm |
External Length / Height | 10mm |
External Width | 10mm |
Indexing Angle | 22.5° |
No. of Mechanical Operations | 20000 |
No. of Positions | 16Ways |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Pin Configuration | 0.65x0.35mm |
Rotary Tap Switch, 30Ma, 50V | Newark Electronics |
SWITCH, HEX, VERT | element14 |
Rotary cod.THT, 16 pos, HEXA, | Rutronik |
Encoding switch | Transfer Multisort Elektronik |
Rotary switch hex,R/A,flat,30mA,15Vdc | RS |
Switch DIP SP16T 16 Flush Screwdriver 0.03A 15VDC PC Pins 20000Cycle Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DRR3016?
Additional datasheets, footprints and schematics for DRR3016 are listed on our Part Details page. You can also find images and similar parts to DRR3016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRR3016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRR3016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRR3016 fall under?
The DRR3016 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to DRR3016 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRR3016 you can contact the distributor directly for product support, shipping queries etc.
Is the DRR3016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRR3016 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Chip One Stop have stock available or on a lead time for DRR3016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRR3016 often in real-time on the comparison pages.
What if I can't find stock of DRR3016?
You can fill out our help required form which you can use to request a quote for DRR3016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.