Status: | Unknown |
---|---|
Series: | DRQ Series |
RoHS: | Compliant |
Prices starting from US$0.61
Product Range | DRQ Series |
---|---|
Inductance, Parallel | 3.54µH |
RMS Current, Parallel | 3.31A |
Saturation Current, Parallel | 4.22A |
Coupled Inductor Case | 7.6mm x 7.6mm x 3.55mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Power Inductor, 3.3Uh, 3.31A, 20% | Newark Electronics |
DRQ Series 3.3 uH ▒20 % Tolerance 3.31 A Shielded SMT Power Inductor | Future Electronics |
Inductor, Coupled, 3.3 uH, 25.9 Milliohm, 3.31 A, 7.6mm x 7.6mm x 3.55mm | Avnet America |
WireWound SMD Inductor w/ Ferrite Core,3.3 uH +/-20%WireWound 4.22A Idc | Eaton Electronics DRQ73-3R3-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 3.3uH 4.22A 0.0259ohms | Sager |
Where can I find additional details, specifications and documents for a DRQ73-3R3-R?
Additional datasheets, footprints and schematics for DRQ73-3R3-R are listed on our Part Details page. You can also find images and similar parts to DRQ73-3R3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRQ73-3R3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRQ73-3R3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRQ73-3R3-R fall under?
The DRQ73-3R3-R is listed under Passive Components > Inductors > Coupled Inductors.
Can I view similar or alternative parts?
You can view similar parts to DRQ73-3R3-R when available in the Coupled Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRQ73-3R3-R you can contact the distributor directly for product support, shipping queries etc.
Is the DRQ73-3R3-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRQ73-3R3-R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for DRQ73-3R3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRQ73-3R3-R often in real-time on the comparison pages.
What if I can't find stock of DRQ73-3R3-R?
You can fill out our help required form which you can use to request a quote for DRQ73-3R3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.