Status: | Unknown |
---|---|
Series: | DRQ Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
151
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
151
in stock
|
Buy Now | |
element14
from US$1.27
|
151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
Avnet Asia
from US$1.27
|
-
|
Buy Now | |
Richardson RFPD
from US$0.91
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DRQ Series |
---|---|
Inductance Parallel | 4.841µH |
RMS Current - Parallel | 8.25A |
Saturation Current - Parallel | 16.5A |
Coupled Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max - Parallel | 0.00917ohm |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | DRQ Series |
RoHS: | Compliant |
Product Range | DRQ Series |
---|---|
Inductance, Parallel | 4.841µH |
RMS Current, Parallel | 8.25A |
Saturation Current, Parallel | 16.5A |
Coupled Inductor Case | 12.5mm x 12.5mm x 8mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
DRQ Series 4.7 uH â–’20 % Tolerance 8.25 A Shielded SMT Power Inductor | Future Electronics |
Inductor, Smd, 4.7Uh, 8.25A, Dual | Newark Electronics |
INDUCTOR, SMD, 4.7UH, 8.25A, DUAL | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, Coupled, 4.7 uH, 9.17 Milliohm, 8.25 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Inductor shielded DUAL 4.7uH 16. | Eaton Electronics DRQ127-4R7-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 4.7uH 16.5A 0.0092ohms | Sager |
Where can I find additional details, specifications and documents for a DRQ127-4R7-R?
Additional datasheets, footprints and schematics for DRQ127-4R7-R are listed on our Part Details page. You can also find images and similar parts to DRQ127-4R7-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRQ127-4R7-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRQ127-4R7-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRQ127-4R7-R fall under?
The DRQ127-4R7-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DRQ127-4R7-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRQ127-4R7-R you can contact the distributor directly for product support, shipping queries etc.
Is the DRQ127-4R7-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRQ127-4R7-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DRQ127-4R7-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRQ127-4R7-R often in real-time on the comparison pages.
What if I can't find stock of DRQ127-4R7-R?
You can fill out our help required form which you can use to request a quote for DRQ127-4R7-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.