Status: | Unknown |
---|---|
Series: | DRP-3200 Series |
RoHS: | Unknown |
Prices starting from US$706.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1,115.41 |
No stock
|
Buy Now | |
TRC Electronics | US$823.38 |
32
|
Buy Now | |
Jameco Electronics | US$781.95 |
17
|
Buy Now | |
Schukat Electronic | US$745.29 |
14
|
Buy Now | |
Transfer Multisort Elektronik | US$706.71 |
10
|
Buy Now | |
Sager | US$816.67 |
5
|
Buy Now | |
RS Americas | US$1,009.27 |
2
|
Buy Now | |
Avnet America | US$780.00 |
-
|
Buy Now | |
element14 | US$920.97 |
-
|
Buy Now | |
TTI Europe | US$902.31 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 3.192kW |
Output Voltage Nom. | 24V |
Output Current Max | 133A |
Product Range | DRP-3200 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
24V Hot Swappable Power Supply Built-in OR-ing, I2C, PMBus 24V 133Amps | TRC Electronics |
Rack Power 3192W 24V/133A | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
Rack Mount Power Supplies 3192W 24V 133A PMBus Rectifier | Sager |
Power Supply, AC-DC, Front End, 3192W, 24V@133A, 90-264V In, Rack Mount | MEAN WELL DRP-3200-24 | RS Americas |
POWER SUPPLY | TTI Europe |
POWER SUPPLY, AC-DC, 24V, 133A | Farnell |
Power Supply, Ac-Dc, 24V, 133A | Newark Electronics |
Where can I find additional details, specifications and documents for a DRP-3200-24?
Additional datasheets, footprints and schematics for DRP-3200-24 are listed on our Part Details page. You can also find images and similar parts to DRP-3200-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRP-3200-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRP-3200-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRP-3200-24 fall under?
The DRP-3200-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DRP-3200-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRP-3200-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DRP-3200-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRP-3200-24 have stock available?
Authorised distributors including TRC Electronics, Jameco Electronics, Schukat Electronic, Transfer Multisort Elektronik and Sager have stock available or on a lead time for DRP-3200-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRP-3200-24 often in real-time on the comparison pages.
What if I can't find stock of DRP-3200-24?
You can fill out our help required form which you can use to request a quote for DRP-3200-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.