Status: | Unknown |
---|---|
Series: | DRL Series |
RoHS: | Unknown |
Capacitance | 100F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DRL Series |
Capacitance Tolerance | +50% -20% |
Lead Spacing | 7.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 60°C |
ESR | 0.02ohm |
Capacitor Case Style | - |
Diameter | 18mm |
Height | 60mm |
SVHC | No SVHC (07-Jul-2017) |
CAP, 100F, 2.7V, DOUBLE LAYER, RADIAL | element14 |
Where can I find additional details, specifications and documents for a DRL107S0TL60RRDAP?
Additional datasheets, footprints and schematics for DRL107S0TL60RRDAP are listed on our Part Details page. You can also find images and similar parts to DRL107S0TL60RRDAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRL107S0TL60RRDAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRL107S0TL60RRDAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRL107S0TL60RRDAP fall under?
The DRL107S0TL60RRDAP is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DRL107S0TL60RRDAP when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRL107S0TL60RRDAP you can contact the distributor directly for product support, shipping queries etc.
Is the DRL107S0TL60RRDAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRL107S0TL60RRDAP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DRL107S0TL60RRDAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRL107S0TL60RRDAP often in real-time on the comparison pages.
What if I can't find stock of DRL107S0TL60RRDAP?
You can fill out our help required form which you can use to request a quote for DRL107S0TL60RRDAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.