DRIVECABLE04EVK/NOPB Part Information
Details for DRIVECABLE04EVK/NOPB by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy DRIVECABLE04EVK/NOPB Directly from Texas Instruments (9 in stock) at $499.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | Cable Equalizer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DS30BA101 DS30EA101 |
Product Range | - |
Kit Contents | DRIVECABLE04-TX Board DRIVECABLE04-RX Board |
SVHC | No SVHC (27-Jun-2018) |
Features | Automatic Equalization of Coaxial and Twisted Pair Cables Supports SD and HD Video Resolutions |
Alternative Part Descriptions
- 0.15 to 3.125 Gbps Adaptive Cable Equali | Newark Electronics
- DRIVECABLE04 Evaluation Kit | Texas Instruments
Viewing Distributors for DRIVECABLE04EVK/NOPB
Loading...
Loading Results for DRIVECABLE04EVK/NOPB