Status: | Unknown |
---|---|
Series: | DRG 010632 Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +200°C |
Resistance | 100ohm |
Product Range | DRG 010632 Series |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +200°C |
SENSOR, PT100, TEMPERATURE, 6X100MM | element14 |
Sensor, Temperature, 100 Ohm, Class B | Newark Electronics |
Where can I find additional details, specifications and documents for a DRG 010632B?
Additional datasheets, footprints and schematics for DRG 010632B are listed on our Part Details page. You can also find images and similar parts to DRG 010632B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRG 010632B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRG 010632B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRG 010632B fall under?
The DRG 010632B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRG 010632B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRG 010632B you can contact the distributor directly for product support, shipping queries etc.
Is the DRG 010632B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRG 010632B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DRG 010632B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRG 010632B often in real-time on the comparison pages.
What if I can't find stock of DRG 010632B?
You can fill out our help required form which you can use to request a quote for DRG 010632B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.