DRE506S0EL40RRDAP Capacitors by Samxon

CAP 50F 2.5V DOUBLE LAYER RADIAL

Status: Unknown
Series: DRE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.13

Distributor Stock
Logo for Farnell
Farnell
from US$3.13
No stock
Buy Now
Logo for element14
element14
from US$3.50
-
Buy Now

Specifications

Capacitance 50F
Voltage Rating 2.5V
Capacitor Terminals Radial Leaded
Product Range DRE Series
Capacitance Tolerance +50% -20%
Lead Spacing 7.5mm
Lifetime @ Temperature 1000 hours @ 60°C
Operating Temperature Min -25°C
Operating Temperature Max 70°C
ESR 0.03ohm
Capacitor Case Style -
Diameter 18mm
Height 40mm
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

CAP, 50F, 2.5V, DOUBLE LAYER, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRE506S0EL40RRDAP?

Additional datasheets, footprints and schematics for DRE506S0EL40RRDAP are listed on our Part Details page. You can also find images and similar parts to DRE506S0EL40RRDAP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRE506S0EL40RRDAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRE506S0EL40RRDAP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRE506S0EL40RRDAP fall under?

The DRE506S0EL40RRDAP is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DRE506S0EL40RRDAP when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRE506S0EL40RRDAP you can contact the distributor directly for product support, shipping queries etc.

Is the DRE506S0EL40RRDAP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRE506S0EL40RRDAP have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DRE506S0EL40RRDAP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRE506S0EL40RRDAP often in real-time on the comparison pages.

What if I can't find stock of DRE506S0EL40RRDAP?

You can fill out our help required form which you can use to request a quote for DRE506S0EL40RRDAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay