Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | USB Universal |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bandwidth | 100kHz |
External Depth | 77mm |
External Width | 70mm |
Input Impedance | 1Mohm |
Input Voltage | ± 1.25V ± 2.5V ± 5V ± 10V |
DATA LOGGER, MULTIPLE, FOR EDUCATION | element14 |
DATA LOGGER, MULTIPLE, FOR EDUCATION | Farnell |
Where can I find additional details, specifications and documents for a DRDAQ LOGGER?
Additional datasheets, footprints and schematics for DRDAQ LOGGER are listed on our Part Details page. You can also find images and similar parts to DRDAQ LOGGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRDAQ LOGGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRDAQ LOGGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRDAQ LOGGER fall under?
The DRDAQ LOGGER is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to DRDAQ LOGGER when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRDAQ LOGGER you can contact the distributor directly for product support, shipping queries etc.
Is the DRDAQ LOGGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRDAQ LOGGER have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DRDAQ LOGGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRDAQ LOGGER often in real-time on the comparison pages.
What if I can't find stock of DRDAQ LOGGER?
You can fill out our help required form which you can use to request a quote for DRDAQ LOGGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.