Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | USB Universal |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 3% |
Bandwidth | 100kHz |
External Depth | 77mm |
External Height | 23mm |
External Width | 70mm |
Input Impedance | 1Mohm |
Input Voltage | ± 1.25V ± 2.5V ± 5V ± 10V |
Sampling Rate | 1MSPS |
Scope Type | PC Based |
Weight | 60g |
OSCILLOSCOPE, DATALOGGER, FOR EDUCATION | Farnell |
Where can I find additional details, specifications and documents for a DRDAQ KIT?
Additional datasheets, footprints and schematics for DRDAQ KIT are listed on our Part Details page. You can also find images and similar parts to DRDAQ KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRDAQ KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRDAQ KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRDAQ KIT fall under?
The DRDAQ KIT is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to DRDAQ KIT when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRDAQ KIT you can contact the distributor directly for product support, shipping queries etc.
Is the DRDAQ KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRDAQ KIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DRDAQ KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRDAQ KIT often in real-time on the comparison pages.
What if I can't find stock of DRDAQ KIT?
You can fill out our help required form which you can use to request a quote for DRDAQ KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.