Status: | Unknown |
---|---|
Series: | DRD Series |
RoHS: | Unknown |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | - |
Angle of Throw | - |
Contact Current AC Max | - |
Contact Voltage AC Max | 20V |
Product Range | DRD Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Switch, Rotary, 20V | Newark Electronics |
Switch DIP SP10T 10 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, DIP, Rotary, 10 Position, Flush Actuator, Decimal, Solder Tail | TE Connectivity DRD10E04 | RS Americas |
SWITCH, ROTARY, 20V | element14 |
Where can I find additional details, specifications and documents for a DRD10E04?
Additional datasheets, footprints and schematics for DRD10E04 are listed on our Part Details page. You can also find images and similar parts to DRD10E04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRD10E04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRD10E04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRD10E04 fall under?
The DRD10E04 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to DRD10E04 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRD10E04 you can contact the distributor directly for product support, shipping queries etc.
Is the DRD10E04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRD10E04 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for DRD10E04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRD10E04 often in real-time on the comparison pages.
What if I can't find stock of DRD10E04?
You can fill out our help required form which you can use to request a quote for DRD10E04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.