Status: | Unknown |
---|---|
Series: | DRC Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now |
Capacitance | 22F |
---|---|
Voltage Rating | 2.3V |
Capacitor Terminals | Radial Leaded |
Product Range | DRC Series |
Capacitance Tolerance | +50% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 0.12ohm |
Capacitor Case Style | - |
Diameter | 12.5mm |
Height | 20mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a DRC226S03I20RRDAP?
Additional datasheets, footprints and schematics for DRC226S03I20RRDAP are listed on our Part Details page. You can also find images and similar parts to DRC226S03I20RRDAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC226S03I20RRDAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC226S03I20RRDAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC226S03I20RRDAP fall under?
The DRC226S03I20RRDAP is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DRC226S03I20RRDAP when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC226S03I20RRDAP you can contact the distributor directly for product support, shipping queries etc.
Is the DRC226S03I20RRDAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC226S03I20RRDAP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DRC226S03I20RRDAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC226S03I20RRDAP often in real-time on the comparison pages.
What if I can't find stock of DRC226S03I20RRDAP?
You can fill out our help required form which you can use to request a quote for DRC226S03I20RRDAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.