Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.87 |
408
|
Buy Now | |
Future Electronics | US$0.74 |
16,200
|
Buy Now | |
Rapid Electronics | US$0.99 |
13,141
|
Buy Now | |
TTI Europe | US$0.41 |
9,450
|
Buy Now | |
Rutronik | US$0.92 |
1,350
|
Buy Now | |
Newark Electronics | US$0.62 |
1,225
|
Buy Now | |
element14 | US$0.80 |
1,225
|
Buy Now | |
Avnet Abacus | - |
17,550
|
Buy Now | |
Avnet America | US$0.56 |
-
|
Buy Now | |
RS Americas | US$0.88 |
-
|
Buy Now | |
Avnet Asia | US$0.83 |
-
|
Buy Now | |
Richardson RFPD | US$0.58 |
-
|
Buy Now | |
Sager | US$0.81 |
-
|
Buy Now | |
Farnell | US$2.90 |
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 730mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 790mA |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 3.55mm |
DC Resistance Max | - |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 730mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 790mA |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 3.55mm |
dv/dt | 36V/µs |
RoHS Compliant | Yes |
DR Series 100 uH â–’20 % Tolerance 0.73 A Shielded SMT High Power Inductor | Future Electronics |
Power Inductors-SMD 100uH 0.79A 0.527ohms | Rapid Electronics |
DR73 100uH 730mA 20% WWT | Rutronik |
Inductor, Shielded, 100Uh, 790Ma, Smd | Newark Electronics |
INDUCTOR, 100UH, 20% | element14 |
Inductor shielded 100uH 0.79A SMD | RS |
Power Inductor (SMD), 100 uH, � 20%, 730 mA, Shielded, 790 mA, 7.6mm x 7.6mm x 3.55mm | Avnet Abacus |
Power Inductor (SMD), 100 uH, ± 20%, 730 mA, Shielded, 790 mA, 7.6mm x 7.6mm x 3.55mm | Avnet America |
Inductor, Wirewound, Shielded, 100uH, 527mOhm, 730mA, Surface Mount, DR Series | Eaton Electronics DR73-101-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 100uH 0.79A 0.527ohms | Sager |
Where can I find additional details, specifications and documents for a DR73-101-R?
Additional datasheets, footprints and schematics for DR73-101-R are listed on our Part Details page. You can also find images and similar parts to DR73-101-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR73-101-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR73-101-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR73-101-R fall under?
The DR73-101-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR73-101-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR73-101-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR73-101-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR73-101-R have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, TTI Europe, Rutronik and Newark Electronics have stock available or on a lead time for DR73-101-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR73-101-R often in real-time on the comparison pages.
What if I can't find stock of DR73-101-R?
You can fill out our help required form which you can use to request a quote for DR73-101-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.