Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
240
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
36,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
10,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
705
in stock
|
Buy Now | |
element14
from US$0.63
|
513
in stock
|
Buy Now | |
Farnell
from US$0.60
|
513
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
250
in stock
|
Buy Now | |
Avnet America
-
|
10,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Rutronik
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
Richardson RFPD
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 6.04A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.2A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max | - |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 6.04A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.2A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
RoHS Compliant | Yes |
DR Series 10 uH â–’20 % Tolerance 6.04 A Shielded SMT High Power Inductor | Future Electronics |
Ind,shld Drm,sngl Conduct Rohs Compliant: Yes |Eaton Coiltronics DR127-100-R | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
INDUCTOR, 10UH, 20% | element14 |
Inductor, Wirewound, Shielded, 10uH, 17.2mOhm, 6.04A, Surface Mount, DR Series | Eaton Electronics DR127-100-R | RS Americas |
Inductor shielded 10uH 11.2A SMD | RS |
Power Inductor (SMD), 10 uH, ± 20%, 6.04 A, Shielded, 11.2 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Power Inductor (SMD), 10 uH, � 20%, 6.04 A, Shielded, 11.2 A, 12.5mm x 12.5mm x 8mm | Avnet Abacus |
DR127 10uH 11,2A 20% WWT | Rutronik |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 10uH 11.2A 0.0172ohms | Sager |
Where can I find additional details, specifications and documents for a DR127-100-R?
Additional datasheets, footprints and schematics for DR127-100-R are listed on our Part Details page. You can also find images and similar parts to DR127-100-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR127-100-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR127-100-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR127-100-R fall under?
The DR127-100-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR127-100-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR127-100-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR127-100-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR127-100-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for DR127-100-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR127-100-R often in real-time on the comparison pages.
What if I can't find stock of DR127-100-R?
You can fill out our help required form which you can use to request a quote for DR127-100-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.