DR0800128 SL356 Sensors & Transducers by Alpha Wire

SENSOR CORD 8P M12 PLUG-FREE END 1M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.86

Distributor Stock
Logo for Farnell
Farnell
from US$27.86
No stock
Buy Now

Specifications

Connector Type A M12 Sensor Straight 8 Position Plug
Connector Type B Free End
Cable Length - Metric 1m
Cable Length - Imperial 3.28ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 8P, M12 PLUG-FREE END, 1M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR0800128 SL356?

Additional datasheets, footprints and schematics for DR0800128 SL356 are listed on our Part Details page. You can also find images and similar parts to DR0800128 SL356 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR0800128 SL356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR0800128 SL356 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR0800128 SL356 fall under?

The DR0800128 SL356 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to DR0800128 SL356 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR0800128 SL356 you can contact the distributor directly for product support, shipping queries etc.

Is the DR0800128 SL356 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR0800128 SL356 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for DR0800128 SL356.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR0800128 SL356 often in real-time on the comparison pages.

What if I can't find stock of DR0800128 SL356?

You can fill out our help required form which you can use to request a quote for DR0800128 SL356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay