Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 48W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Applications | Industrial |
Approval Bodies | CB CE cUL TUV UL |
Efficiency | 76% |
External Depth | 78mm |
External Length / Height | 93mm |
External Width | 67mm |
Height | 93mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Length | 78mm |
Output Current | 2A |
Output Voltage | 24V |
Power Rating | 45W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 67mm |
PSU, DIN RAIL, 24V, 2A | element14 |
Ac-Dc Converter, Din Rail, 1 O/P, 48W, 2A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a DR-4524?
Additional datasheets, footprints and schematics for DR-4524 are listed on our Part Details page. You can also find images and similar parts to DR-4524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-4524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-4524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-4524 fall under?
The DR-4524 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DR-4524 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-4524 you can contact the distributor directly for product support, shipping queries etc.
Is the DR-4524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-4524 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DR-4524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-4524 often in real-time on the comparison pages.
What if I can't find stock of DR-4524?
You can fill out our help required form which you can use to request a quote for DR-4524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.