Status: | Unknown |
---|---|
Series: | DPS9 Series |
RoHS: | Compliant |
Product Range | DPS9 Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Card Edge Tabs |
Output Code | Hexadecimal |
Readout | 0 to 9, A to F |
RoHS Compliant | Yes |
Digital Switch, Hexadecimal, 40V, Panel | Newark Electronics |
PUSHWHEEL DPS9 | APEM Components DPS9301AK2 | RS Americas |
Where can I find additional details, specifications and documents for a DPS9301AK2?
Additional datasheets, footprints and schematics for DPS9301AK2 are listed on our Part Details page. You can also find images and similar parts to DPS9301AK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS9301AK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS9301AK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS9301AK2 fall under?
The DPS9301AK2 is listed under Switches & Relays > Switches > Thumbwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to DPS9301AK2 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS9301AK2 you can contact the distributor directly for product support, shipping queries etc.
Is the DPS9301AK2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPS9301AK2 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DPS9301AK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS9301AK2 often in real-time on the comparison pages.
What if I can't find stock of DPS9301AK2?
You can fill out our help required form which you can use to request a quote for DPS9301AK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.