Status: | Unknown |
---|---|
Series: | DPS50 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DPS50 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CB CE CSA PSE UL VDE |
Efficiency | 80% |
External Depth | 133mm |
External Length / Height | 41mm |
External Width | 60.7mm |
Height | 41mm |
Hold Up Time | 10ms |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Input Voltage DC Max | 300VDC |
Input Voltage DC Min | 127VDC |
Length | 133mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 4A |
Output Ripple Voltage pk-pk | 150mV |
Peak Current | 4.3A |
Power Rating | 60W |
Power Supply Type | Desktop External |
PSU, EXTERNAL, 15V, 4A | Farnell |
Where can I find additional details, specifications and documents for a DPS54?
Additional datasheets, footprints and schematics for DPS54 are listed on our Part Details page. You can also find images and similar parts to DPS54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS54 fall under?
The DPS54 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DPS54 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS54 you can contact the distributor directly for product support, shipping queries etc.
Is the DPS54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS54 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for DPS54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS54 often in real-time on the comparison pages.
What if I can't find stock of DPS54?
You can fill out our help required form which you can use to request a quote for DPS54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.