Status: | Unknown |
---|---|
Series: | DPS50 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DPS50 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approval Bodies | CE CSA UL VDE |
Approvals / Standards | CSA 22.2 No. 60601 EN 60601 IEC 60601 UL 60601 |
Efficiency | 80% |
External Depth | 133mm |
External Length / Height | 41mm |
External Width | 60.7mm |
Height | 41mm |
Hold Up Time | 10ms |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Input Voltage DC Max | 300VDC |
Input Voltage DC Min | 127VDC |
Length | 133mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 5A |
Peak Current | 5.4A |
DPS53-M univ ac/dc i/p PSU,12V 60W | RS |
PSU, AC/DC 12V 60W Medical | element14 |
ADAPTOR, AC-DC, MEDICAL, 12V, 5A | Farnell |
Adaptor, Ac-Dc, Medical, 12V, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a DPS53-M?
Additional datasheets, footprints and schematics for DPS53-M are listed on our Part Details page. You can also find images and similar parts to DPS53-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS53-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS53-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS53-M fall under?
The DPS53-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DPS53-M when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS53-M you can contact the distributor directly for product support, shipping queries etc.
Is the DPS53-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS53-M have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DPS53-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS53-M often in real-time on the comparison pages.
What if I can't find stock of DPS53-M?
You can fill out our help required form which you can use to request a quote for DPS53-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.