Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
RoHS Compliant | Yes |
Ac-Dc Converter, External Plug In, 1 O/P, 30W, 6A, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a DPS52?
Additional datasheets, footprints and schematics for DPS52 are listed on our Part Details page. You can also find images and similar parts to DPS52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS52 fall under?
The DPS52 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DPS52 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS52 you can contact the distributor directly for product support, shipping queries etc.
Is the DPS52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPS52 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for DPS52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS52 often in real-time on the comparison pages.
What if I can't find stock of DPS52?
You can fill out our help required form which you can use to request a quote for DPS52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.