Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.38
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Rectangular |
No. of Pins | - |
Output Current | 250mA |
Operating Magnetic Force Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MAGNETIC PROXIMITY SWITCH, 100V | element14 |
Sensor Magnetic Proximity Switch 4mm 100VAC/VDC Bracket, DBRI Series | IDEC Corporation DPRI-01 | RS Americas |
Sensor, Magnetic Proximity, Side Sensing, 100 VAC/DC | Carlton-Bates |
Proximity Sensor | Newark Electronics |
Proximity Sensors PROX.SW W/ NO-CONTACT | Sager |
Where can I find additional details, specifications and documents for a DPRI-01?
Additional datasheets, footprints and schematics for DPRI-01 are listed on our Part Details page. You can also find images and similar parts to DPRI-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPRI-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPRI-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPRI-01 fall under?
The DPRI-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DPRI-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPRI-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DPRI-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPRI-01 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for DPRI-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPRI-01 often in real-time on the comparison pages.
What if I can't find stock of DPRI-01?
You can fill out our help required form which you can use to request a quote for DPRI-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.