Status: | Unknown |
---|---|
Series: | MHDPPK Slim Series |
RoHS: | Unknown |
Product Range | MHDPPK Slim Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Hood, Top Entry, Dd, Polyamide | Newark Electronics |
D-SUB HOOD, TOP ENTRY, DD, POLYAMIDE | element14 |
DPPK50-BLACK-KIT | GreenChips |
Where can I find additional details, specifications and documents for a DPPK50-K?
Additional datasheets, footprints and schematics for DPPK50-K are listed on our Part Details page. You can also find images and similar parts to DPPK50-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPPK50-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPPK50-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPPK50-K fall under?
The DPPK50-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DPPK50-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPPK50-K you can contact the distributor directly for product support, shipping queries etc.
Is the DPPK50-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPPK50-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for DPPK50-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPPK50-K often in real-time on the comparison pages.
What if I can't find stock of DPPK50-K?
You can fill out our help required form which you can use to request a quote for DPPK50-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.