Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.89
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$25.86
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
169
in stock
|
Buy Now | |
Distrelec
from US$30.48
|
169
in stock
|
Buy Now | |
TE Store
from US$24.78
|
32
in stock
|
Buy Now | |
RS Americas
from US$22.57
|
15
in stock
|
Buy Now | |
element14
from US$23.60
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | Digital Humidity & Temperature Sensor Board |
---|---|
For Use With | Grove System compatible expansion ports configurable for I2C communication |
Product Range | - |
Temperature Sensor |Te Connectivity DPP301G000 | Newark Electronics |
Temperature Sensor Development Tools GROVE HTU21D | Rapid Electronics |
TE Connectivity Temperature Sensor Development Tools GR | Distrelec |
GROVE HTU21D_DPP301G000 Sensor Development & Evaluation Product Type: Grove System Sensor Development & Evaluation Type: Humidity Grove System Humidity | Development Boards And Kit | Part Number: DPP301G000 | Internal Number: 10211279-00 | TE Connectivity | TE Store |
Temperature and Humidity Sensors, Grove Systems, 5V, 0 to 100%, MEAS Series | TE Connectivity DPP301G000 | RS Americas |
GROVE BOARD, HUMIDITY/PRESSURE SENSOR | element14 |
Where can I find additional details, specifications and documents for a DPP301G000?
Additional datasheets, footprints and schematics for DPP301G000 are listed on our Part Details page. You can also find images and similar parts to DPP301G000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPP301G000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPP301G000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPP301G000 fall under?
The DPP301G000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPP301G000 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPP301G000 you can contact the distributor directly for product support, shipping queries etc.
Is the DPP301G000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPP301G000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for DPP301G000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPP301G000 often in real-time on the comparison pages.
What if I can't find stock of DPP301G000?
You can fill out our help required form which you can use to request a quote for DPP301G000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.