Status: | Unknown |
---|---|
Series: | DPO7000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DPO7000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 3.5GHz |
Sampling Rate | 40GSPS |
Display Memory Depth | 50 Mpts |
Calculated Rise Time | 115ps |
Manufacturer Warranty | 1 Year |
Plug Type | US |
RoHS Compliant | No |
Oscilloscope, 4Ch, 3.5Ghz, 40Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO7354CGSA?
Additional datasheets, footprints and schematics for DPO7354CGSA are listed on our Part Details page. You can also find images and similar parts to DPO7354CGSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO7354CGSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO7354CGSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO7354CGSA fall under?
The DPO7354CGSA is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO7354CGSA when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO7354CGSA you can contact the distributor directly for product support, shipping queries etc.
Is the DPO7354CGSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO7354CGSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO7354CGSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO7354CGSA often in real-time on the comparison pages.
What if I can't find stock of DPO7354CGSA?
You can fill out our help required form which you can use to request a quote for DPO7354CGSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.