Status: | Unknown |
---|---|
Series: | DPO5000B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DPO5000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 2GHz |
Sampling Rate | 10GSPS |
Display Memory Depth | 50 Mpts |
Calculated Rise Time | 175ps |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | Yes |
Oscilloscope, Bench, 2Ghz, 10Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO5204BGSA?
Additional datasheets, footprints and schematics for DPO5204BGSA are listed on our Part Details page. You can also find images and similar parts to DPO5204BGSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO5204BGSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO5204BGSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO5204BGSA fall under?
The DPO5204BGSA is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO5204BGSA when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO5204BGSA you can contact the distributor directly for product support, shipping queries etc.
Is the DPO5204BGSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO5204BGSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO5204BGSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO5204BGSA often in real-time on the comparison pages.
What if I can't find stock of DPO5204BGSA?
You can fill out our help required form which you can use to request a quote for DPO5204BGSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.