Status: | Unknown |
---|---|
Series: | DPO5000B Series |
RoHS: | Unknown |
No distributors results available
Product Range | DPO5000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 10GSPS |
Display Memory Depth | 50 Mpts |
Calculated Rise Time | 350ps |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DPO5104BGSA?
Additional datasheets, footprints and schematics for DPO5104BGSA are listed on our Part Details page. You can also find images and similar parts to DPO5104BGSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO5104BGSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO5104BGSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO5104BGSA fall under?
The DPO5104BGSA is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO5104BGSA when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO5104BGSA you can contact the distributor directly for product support, shipping queries etc.
Is the DPO5104BGSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO5104BGSA have stock available?
There is no stock from authorised distributors for DPO5104BGSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO5104BGSA often in real-time on the comparison pages.
What if I can't find stock of DPO5104BGSA?
You can fill out our help required form which you can use to request a quote for DPO5104BGSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.