Status: | Unknown |
---|---|
Series: | DPO3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DPO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 5 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | WVGA LCD Color |
RoHS Compliant | NA |
Oscilloscope, 4 Channel, 500Mhz, 2.5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO3054GSA?
Additional datasheets, footprints and schematics for DPO3054GSA are listed on our Part Details page. You can also find images and similar parts to DPO3054GSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO3054GSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO3054GSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO3054GSA fall under?
The DPO3054GSA is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO3054GSA when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO3054GSA you can contact the distributor directly for product support, shipping queries etc.
Is the DPO3054GSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO3054GSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO3054GSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO3054GSA often in real-time on the comparison pages.
What if I can't find stock of DPO3054GSA?
You can fill out our help required form which you can use to request a quote for DPO3054GSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.