DPO3052 Part Information
Details for DPO3052 by Tektronix
Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5190.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | DPO3000 Series |
Scope Channels | 2 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 5 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 500MHz P6139A Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Alternative Part Descriptions
- OSCILLOSCOPE, 2 CHANNEL, 500MHZ, 2.5GSPS; Product Range:-; Scope Channels:2 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:5 Mpts; Calculated Rise Time:700ps; Scope Display Type:WVGA LCD Color; Plug Type:US RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DPO3052?
Additional datasheets, footprints and schematics for DPO3052 are listed in our Part Details tab. You can also find the DPO3052 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO3052 in the Pricing & Inventory tab next to part details. You can view DPO3052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO3052 fall under?
The DPO3052 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO3052 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO3052 you can contact the distributor directly for product support, shipping queries etc.
Is the DPO3052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO3052 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO3052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO3052 often in real-time on the comparison pages.
What if I can't find stock of DPO3052?
You can fill out our help required form which you can use to request a quote for DPO3052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.