DPO2022B Part Information

Details for DPO2022B by Tektronix

Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO

Part Downloads

Part Specifications

Product Range DPO2000B Series
Scope Channels 2 Channel
Bandwidth 200MHz
Sampling Rate 1GSPS
Display Memory Depth 1 Mpts
Calculated Rise Time 2.1ns
Scope Display Type TFT LCD Colour
Kit Contents One 200MHz TPP0200 Passive Probe Per Channel (10
Manufacturer Warranty 5 Years
Plug Type EU SWISS UK
Input Impedance 1Mohm
Scope Type Bench
RoHS Compliant

Alternative Part Descriptions

  • OSCILLOSCOPE, 2CH, 200MHZ, 1GSPS; Product Range:DPO2000B Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:2.1ns; Scope Display Type:WQVGA LCD Color RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DPO2022B?

Additional datasheets, footprints and schematics for DPO2022B are listed in our Part Details tab. You can also find the DPO2022B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DPO2022B in the Pricing & Inventory tab next to part details. You can view DPO2022B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DPO2022B fall under?

The DPO2022B is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.

Can I view similar or alternative parts?

You can view similar parts to DPO2022B when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DPO2022B you can contact the distributor directly for product support, shipping queries etc.

Is the DPO2022B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DPO2022B have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DPO2022B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DPO2022B often in real-time on the comparison pages.

What if I can't find stock of DPO2022B?

You can fill out our help required form which you can use to request a quote for DPO2022B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DPO2022B

Loading...
Loading Results for DPO2022B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us