Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.32
Supply Voltage Min | 3.5VDC |
---|---|
Supply Voltage Max | 6.5VDC |
Backlighting Colour | - |
No. of Digits / Alpha | 3-1/2 |
Display Size | 51mm x 24mm |
Screen Size | 0.48" |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Panel Cutout Diameter | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.05% ± 1 |
Accuracy % | 0.05% |
Backlight Current | 50mA |
Character Size | 19mm |
Digit Height | 19mm |
Display Technology | LCD |
External Depth | 11.3mm |
External Length / Height | 39mm |
External Width | 76mm |
Fixing Hole Diameter | 3.2mm |
Linearity | ± 1 digit |
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 150µA |
Supply Voltage DC Max | 6.5V |
Supply Voltage DC Min | 3.5V |
Supply Voltage Range | 3.5V DC to 6.5V DC |
Temperature Stability + @ | 100 ppm/C |
Green back light single rail voltmeter | RS |
DPM, LCD, 3.5DIGIT, NEGATIVE RAIL | element14 |
Panel Meter, Volt, Elec, LCD, Range 200mVDC, Cut-Out 2.83x1.57",3-1/2 Dig,0.75" DigH | Lascar Electronics DPM 950S | RS Americas |
Panel Meter, Lcd, 3.5Digit, 3.5-6.5V | Newark Electronics |
Lascar DPM 950S 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM950S?
Additional datasheets, footprints and schematics for DPM950S are listed on our Part Details page. You can also find images and similar parts to DPM950S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM950S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM950S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM950S fall under?
The DPM950S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM950S when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM950S you can contact the distributor directly for product support, shipping queries etc.
Is the DPM950S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM950S have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for DPM950S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM950S often in real-time on the comparison pages.
What if I can't find stock of DPM950S?
You can fill out our help required form which you can use to request a quote for DPM950S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.