Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.53
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 19mm |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 14V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.05% |
Backlight Current | 50mA |
Bezel Height | 44mm |
Bezel Width | 76mm |
Display Size | 51mm x 24mm |
Display Technology | LCD |
External Depth | 11.3mm |
External Length / Height | 39mm |
External Width | 71.5mm |
Fixing Hole Diameter | 3.2mm |
Full Scale Reading | 200mV |
Linearity | ± 1 digit |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 150µA |
Supply Voltage DC Max | 14V |
Supply Voltage DC Min | 7V |
Supply Voltage Range | 7.5V DC to 14V DC |
Temperature Stability + @ | 100 ppm/C |
DPM 950 green back light voltmeter,19mm | RS |
Dpm, Lcd, 3.5Digit | Newark Electronics |
DPM, LCD, 3.5DIGIT | element14 |
Lascar Digital Panel Voltmeter DC, LCD display 3.5-Digits +/-1 %, 72 x 40 mm | Lascar Electronics DPM 950 | RS Americas |
Lascar DPM 950 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM950?
Additional datasheets, footprints and schematics for DPM950 are listed on our Part Details page. You can also find images and similar parts to DPM950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM950 fall under?
The DPM950 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM950 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM950 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM950 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DPM950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM950 often in real-time on the comparison pages.
What if I can't find stock of DPM950?
You can fill out our help required form which you can use to request a quote for DPM950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.