Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0V to 2V |
Digit Height | - |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 184VAC |
Supply Voltage Max | 253VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Display Technology | LED |
External Depth | 118mm |
External Length / Height | 43mm |
External Width | 90mm |
LED Colour | Red |
Operating Temperature Range | 0°C to +50°C |
Power Consumption | 4VA |
Supply Voltage DC Max | 240V |
Supply Voltage DC Min | 110V |
Supply Voltage Range | 184V AC to 253V AC |
Temperature Stability + @ | 50 |
DPM, LED, DIN, DC VOLTMETER | Farnell |
Dpm, Led, Din, Dc Voltmeter | Newark Electronics |
Where can I find additional details, specifications and documents for a DPM8100A-2?
Additional datasheets, footprints and schematics for DPM8100A-2 are listed on our Part Details page. You can also find images and similar parts to DPM8100A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM8100A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM8100A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM8100A-2 fall under?
The DPM8100A-2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM8100A-2 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM8100A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM8100A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM8100A-2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DPM8100A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM8100A-2 often in real-time on the comparison pages.
What if I can't find stock of DPM8100A-2?
You can fill out our help required form which you can use to request a quote for DPM8100A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.