DPM702S Industrial Automation & Control Gear by Lascar Electronics

METER DIGITAL DUAL CHANNEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.27

Distributor Stock
Logo for RS
RS
from US$74.27
60
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$117.42
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.24
6
in stock
Buy Now
Logo for element14
element14
from US$89.40
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$74.27
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$79.90
-
Buy Now

Specifications

No. of Digits / Alpha 3-1/2
Meter Function DC Voltage
Meter Range 0mV to 200mV
Digit Height 6.4mm
Panel Cutout Height 32mm
Panel Cutout Width 62mm
Supply Voltage Min 3.5VDC
Supply Voltage Max 7VDC
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Product Range -
SVHC No SVHC (15-Jan-2019)
Accuracy 0.05 typ(0.1 max) of reading ± 1 count
External Depth 19.8mm
External Length / Height 34.5mm
External Width 64.5mm
Panel Cutout Depth 32mm
Supply Current 700µA
Supply Voltage Range 3.5V DC to 7V DC

Alternative Descriptions

DPM702S dual channel LCD voltmeter,6.4mm | RS
Lascar Digital Panel Voltmeter DC, LCD display 3.5-Digits +/-1 %, 62 x 32 mm | Lascar Electronics DPM 702S | RS Americas
Voltmeter, Lcd, 3.5Digit, Panel | Newark Electronics
METER, DIGITAL, DUAL CHANNEL | element14
Lascar DPM 702S 3.5 Digit LCD Voltmeter | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DPM702S?

Additional datasheets, footprints and schematics for DPM702S are listed on our Part Details page. You can also find images and similar parts to DPM702S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DPM702S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM702S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DPM702S fall under?

The DPM702S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to DPM702S when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DPM702S you can contact the distributor directly for product support, shipping queries etc.

Is the DPM702S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DPM702S have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DPM702S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DPM702S often in real-time on the comparison pages.

What if I can't find stock of DPM702S?

You can fill out our help required form which you can use to request a quote for DPM702S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay