Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | Current Loop Indicator |
Meter Range | 4mA to 20mA |
Digit Height | 11mm |
Panel Cutout Height | 18mm |
Panel Cutout Width | 38mm |
Supply Voltage Min | 5VDC |
Supply Voltage Max | 6VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.05% |
Character Size | 11mm |
Display Size | 27.3mm x 12.7mm |
External Depth | 15mm |
External Length / Height | 20mm |
External Width | 40mm |
Linearity | ± 1 count |
Loop Drop | 5.6V typ |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 18mm |
3.5 digit LCD ammeter w/backlit,4-20mA | RS |
Meter, 4-20Ma | Newark Electronics |
Panel Meter, Ammeter, Elec, LCD, Range 4-20mA, Cut-Out 1.5x0.71",0.43" DigH, Screw | Lascar Electronics DPM 342 | RS Americas |
METER, 4-20MA | element14 |
Where can I find additional details, specifications and documents for a DPM342?
Additional datasheets, footprints and schematics for DPM342 are listed on our Part Details page. You can also find images and similar parts to DPM342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM342 fall under?
The DPM342 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM342 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM342 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM342 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DPM342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM342 often in real-time on the comparison pages.
What if I can't find stock of DPM342?
You can fill out our help required form which you can use to request a quote for DPM342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.