Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.64
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8mm |
Panel Cutout Height | 18mm |
Panel Cutout Width | 38mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.05% ± 1 count (typical) |
Character Height | 8mm |
Display Size | 27.3mm x 12.7mm |
Display Technology | LCD |
External Depth | 9.6mm |
External Length / Height | 20mm |
External Width | 40mm |
Full Scale Reading | 200mV |
Linearity | ± 1 count (max) |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 50mA |
Supply Voltage DC Max | 5.25V |
Supply Voltage DC Min | 4.5V |
Supply Voltage Range | 4.75V to 5.25V |
Temperature Stabilty | 150ppm°C typical |
Low current LED snap fit voltmeter,200mV | RS |
Panel Meter, Volt, Elec, LED, Range 200mVDC, Cut-Out 1.5x0.71",3-1/2 Dig,0.31" DigH | Lascar Electronics DPM 340 | RS Americas |
Dpm, Lcd, 3.5Digit | Newark Electronics |
Lascar DPM 340 3.5 Digit LED Voltmeter | Rapid Electronics |
DPM, LCD, 3.5DIGIT | element14 |
Where can I find additional details, specifications and documents for a DPM340?
Additional datasheets, footprints and schematics for DPM340 are listed on our Part Details page. You can also find images and similar parts to DPM340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM340 fall under?
The DPM340 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM340 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM340 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM340 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for DPM340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM340 often in real-time on the comparison pages.
What if I can't find stock of DPM340?
You can fill out our help required form which you can use to request a quote for DPM340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.