Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.5mm |
Panel Cutout Height | 27mm |
Panel Cutout Width | 57mm |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 6.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.05% |
Bezel Height | 30mm |
Bezel Width | 60mm |
Character Size | 12.5mm |
Display Size | 45mm x 16mm |
Display Technology | LCD |
External Depth | 6.7mm |
External Length / Height | 24.8mm |
External Width | 52mm |
Full Scale Reading | 200mV |
Height | 24.8mm |
Input Leakage Current | 1pA typ 10pAmax |
Linearity + | 1% |
Linearity - | 1% |
Operating Temperature Range | 0°C to +50°C |
Pitch Spacing | 2.54mm |
Supply Current | 150µA |
Supply Voltage DC Max | 6.5V |
Supply Voltage DC Min | 3.5V |
Supply Voltage Range | 3.5V DC to 6.5V DC |
Supply Voltage V DC | 5V |
Temperature Stability + @ | 100 ppm/C |
DPM 500S single rail voltmeter,12.5mm | RS |
Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V | Newark Electronics |
Lascar DPM 500S 3.5 Digit LCD Voltmeter | Rapid Electronics |
DPM, LCD, 3.5DIGIT, NEGATIVE RAIL | element14 |
Where can I find additional details, specifications and documents for a DPM 500S?
Additional datasheets, footprints and schematics for DPM 500S are listed on our Part Details page. You can also find images and similar parts to DPM 500S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 500S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 500S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 500S fall under?
The DPM 500S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 500S when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 500S you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 500S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 500S have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for DPM 500S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 500S often in real-time on the comparison pages.
What if I can't find stock of DPM 500S?
You can fill out our help required form which you can use to request a quote for DPM 500S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.