Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Dip Switch, 8Pos, Spst-No, Piano-Key, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a DPL08T?
Additional datasheets, footprints and schematics for DPL08T are listed on our Part Details page. You can also find images and similar parts to DPL08T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPL08T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPL08T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPL08T fall under?
The DPL08T is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to DPL08T when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPL08T you can contact the distributor directly for product support, shipping queries etc.
Is the DPL08T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPL08T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DPL08T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPL08T often in real-time on the comparison pages.
What if I can't find stock of DPL08T?
You can fill out our help required form which you can use to request a quote for DPL08T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.