Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Dip Switch, 2Pos, Spst-No, Piano-Key, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a DPL02T?
Additional datasheets, footprints and schematics for DPL02T are listed on our Part Details page. You can also find images and similar parts to DPL02T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPL02T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPL02T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPL02T fall under?
The DPL02T is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to DPL02T when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPL02T you can contact the distributor directly for product support, shipping queries etc.
Is the DPL02T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPL02T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DPL02T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPL02T often in real-time on the comparison pages.
What if I can't find stock of DPL02T?
You can fill out our help required form which you can use to request a quote for DPL02T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.