Status: | Unknown |
---|---|
Series: | DPC01 Series |
RoHS: | Compliant |
Prices starting from US$231.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$317.90
|
18
in stock
|
Buy Now | |
RS Americas
from US$316.80
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$313.28
|
6
in stock
|
Buy Now | |
Distrelec
from US$231.82
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$236.56
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$488.58
|
-
|
Buy Now |
Product Range | DPC01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 690VAC |
Carry Current | 8A |
RoHS Compliant | Yes |
Phase Monitor SPDT 8/5A 600-690AC DIN | RS |
Relay, 3 Ph, Spdt, 510Vac, 793Vac | Newark Electronics |
Carlo Gavazzi Phase Monitoring Relay 690V 2CO 8A Screw Terminal IP20 DPC01 | Distrelec |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Relay | Carlton-Bates |
Where can I find additional details, specifications and documents for a DPC01DM69?
Additional datasheets, footprints and schematics for DPC01DM69 are listed on our Part Details page. You can also find images and similar parts to DPC01DM69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPC01DM69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPC01DM69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPC01DM69 fall under?
The DPC01DM69 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DPC01DM69 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPC01DM69 you can contact the distributor directly for product support, shipping queries etc.
Is the DPC01DM69 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPC01DM69 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for DPC01DM69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPC01DM69 often in real-time on the comparison pages.
What if I can't find stock of DPC01DM69?
You can fill out our help required form which you can use to request a quote for DPC01DM69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.