Status: | Unknown |
---|---|
Series: | DPA Switch Family |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
1,066
in stock
|
Buy Now | |
element14
from US$1.90
|
1,066
in stock
|
Buy Now | |
Farnell
from US$1.72
|
1,066
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Topology | Flyback |
---|---|
Input Voltage Min | 16V |
Input Voltage Max | 75V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 3.5A |
Output Voltage Nom. | 220V |
Switching Frequency | 425kHz |
Operating Temperature Max | 150°C |
Product Range | DPA Switch Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Generic Number | 424 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Termination Type | Through Hole |
Dc/Dc Controller, Flyback, 150Deg C | Newark Electronics |
DC/DC CONTROLLER, 24W, DIP8, 424 | element14 |
Highly Integrated DC-DC Converter 8-Pin PDIP | EBV Elektronik |
DPASWITCH 24 W (36-75 Vin) DPA424PN | RS |
DPA424 Series 75 V Through Hole Highly Integrated DC-DC Converter - DIP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a DPA424PN?
Additional datasheets, footprints and schematics for DPA424PN are listed on our Part Details page. You can also find images and similar parts to DPA424PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA424PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA424PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA424PN fall under?
The DPA424PN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DPA424PN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA424PN you can contact the distributor directly for product support, shipping queries etc.
Is the DPA424PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPA424PN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for DPA424PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA424PN often in real-time on the comparison pages.
What if I can't find stock of DPA424PN?
You can fill out our help required form which you can use to request a quote for DPA424PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.